3M Test Clip, 28Position; No. Of Contacts 3M 923689-28

Description
TEST CLIP, 28POSITION; No. of Contacts:28Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip RoHS Compliant: Yes
Datasheet
Description
TEST CLIP, 28POSITION; No. of Contacts:28Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Clip, 28Position; No. Of Contacts 3M - 87F6087 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 28Position; No. Of Contacts 3M
87F6087
Test Clip, 28Position; No. Of Contacts 3M 87F6087
TEST CLIP, 28POSITION; No. of Contacts:28Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip RoHS Compliant: Yes

TEST CLIP, 28POSITION; No. of Contacts:28Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87F6087
Product Name Test Clip, 28Position; No. Of Contacts 3M
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM23 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details