3M Test Clip, 24Position; No. Of Contacts 3M 923689-24

Description
TEST CLIP, 24POSITION; No. of Contacts:24Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip RoHS Compliant: Yes
Datasheet
Description
TEST CLIP, 24POSITION; No. of Contacts:24Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Clip, 24Position; No. Of Contacts 3M - 95F7324 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 24Position; No. Of Contacts 3M
95F7324
Test Clip, 24Position; No. Of Contacts 3M 95F7324
TEST CLIP, 24POSITION; No. of Contacts:24Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip RoHS Compliant: Yes

TEST CLIP, 24POSITION; No. of Contacts:24Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Clips
923689-24
Test Clips 923689-24
Test Clips 24P LONG WIRE TEST CLIP

Test Clips 24P LONG WIRE TEST CLIP

Buy Now

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 95F7324 923689-24
Product Name Test Clip, 24Position; No. Of Contacts 3M Test Clips
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-03 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details