3M Ic Socket Test Clip; No. Of Contacts 3M 923670-44

Description
IC SOCKET TEST CLIP; No. of Contacts:44Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series RoHS Compliant: Yes
Datasheet
Description
IC SOCKET TEST CLIP; No. of Contacts:44Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic Socket Test Clip; No. Of Contacts 3M - 87F4065 - Newark, An Avnet Company
Chicago, IL, United States
Ic Socket Test Clip; No. Of Contacts 3M
87F4065
Ic Socket Test Clip; No. Of Contacts 3M 87F4065
IC SOCKET TEST CLIP; No. of Contacts:44Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series RoHS Compliant: Yes

IC SOCKET TEST CLIP; No. of Contacts:44Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87F4065
Product Name Ic Socket Test Clip; No. Of Contacts 3M
Unlock Full Specs
to access all available technical data

Similar Products