3M Test Clip, 20Position; No. Of Contacts 3M 923670-20

Description
TEST CLIP, 20POSITION; No. of Contacts:20Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series RoHS Compliant: Yes
Datasheet
Description
TEST CLIP, 20POSITION; No. of Contacts:20Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Clip, 20Position; No. Of Contacts 3M - 46F2102 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 20Position; No. Of Contacts 3M
46F2102
Test Clip, 20Position; No. Of Contacts 3M 46F2102
TEST CLIP, 20POSITION; No. of Contacts:20Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series RoHS Compliant: Yes

TEST CLIP, 20POSITION; No. of Contacts:20Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46F2102
Product Name Test Clip, 20Position; No. Of Contacts 3M
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 009272-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details
Plug-In Control Plug - 141A-APC12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Male / Plug
View Details
Coaxial Adapters - NA23 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Chameleon - 027-6A03-ECB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details