3M IC Clips 923665-24

Description
"SOIC, 0.30"" Body Test Clip 24 (2 x 12)"
Request a Quote Datasheet
Description
"SOIC, 0.30"" Body Test Clip 24 (2 x 12)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Clips - 923665-24-ND - DigiKey
Thief River Falls, MN, United States
"SOIC, 0.30"" Body Test Clip 24 (2 x 12)"

"SOIC, 0.30"" Body Test Clip 24 (2 x 12)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Clips
923665-24
Test Clips 923665-24
Test Clips 24P SOIC WIDE GOLD

Test Clips 24P SOIC WIDE GOLD

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 923665-24-ND 923665-24
Product Name IC Clips Test Clips
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Test Probe Tips - 461-1209-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Configuration "Standard Tip, 0.080"" (2.03mm) Dia"
Approvals RoHS Compliant
View Details
Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
0.100
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details