3M IC Clips 923665-16

Description
"SOIC, 0.30"" Body Test Clip 16 (2 x 8)"
Request a Quote Datasheet
Description
"SOIC, 0.30"" Body Test Clip 16 (2 x 8)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Clips - 923665-16-ND - DigiKey
Thief River Falls, MN, United States
"SOIC, 0.30"" Body Test Clip 16 (2 x 8)"

"SOIC, 0.30"" Body Test Clip 16 (2 x 8)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Clips
923665-16
Test Clips 923665-16
Test Clips 16P SOIC WIDE GOLD

Test Clips 16P SOIC WIDE GOLD

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 923665-16-ND 923665-16
Product Name IC Clips Test Clips
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
XR Mini-Hook to Female 6-32 Thread, 22 AWG PVC Test Lead - 212XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9511A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details