3M Ic Socket Test Clip; No. Of Contacts 3M 923660-28

Description
IC SOCKET TEST CLIP; No. of Contacts:28Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip; Row Pitch:3.81mm RoHS Compliant: Yes
Description
IC SOCKET TEST CLIP; No. of Contacts:28Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip; Row Pitch:3.81mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic Socket Test Clip; No. Of Contacts 3M - 46F2116 - Newark, An Avnet Company
Chicago, IL, United States
Ic Socket Test Clip; No. Of Contacts 3M
46F2116
Ic Socket Test Clip; No. Of Contacts 3M 46F2116
IC SOCKET TEST CLIP; No. of Contacts:28Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip; Row Pitch:3.81mm RoHS Compliant: Yes

IC SOCKET TEST CLIP; No. of Contacts:28Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip; Row Pitch:3.81mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46F2116
Product Name Ic Socket Test Clip; No. Of Contacts 3M
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® Connector Housing, Red - 1327 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers