3M Test Clip, Soic, 24Way; Ic Case Styles 3M 923660-24

Description
TEST CLIP, SOIC, 24WAY; IC Case Styles:SOIC; No. of Contacts:24Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; IC Lead Pitch:1.27mm; Lead Spacing:2.54mm; Pin Format:SOIC; Row Pit RoHS Compliant: Yes
Datasheet
Description
TEST CLIP, SOIC, 24WAY; IC Case Styles:SOIC; No. of Contacts:24Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; IC Lead Pitch:1.27mm; Lead Spacing:2.54mm; Pin Format:SOIC; Row Pit RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Clip, Soic, 24Way; Ic Case Styles 3M - 09WX0011 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, Soic, 24Way; Ic Case Styles 3M
09WX0011
Test Clip, Soic, 24Way; Ic Case Styles 3M 09WX0011
TEST CLIP, SOIC, 24WAY; IC Case Styles:SOIC; No. of Contacts:24Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; IC Lead Pitch:1.27mm; Lead Spacing:2.54mm; Pin Format:SOIC; Row Pit RoHS Compliant: Yes

TEST CLIP, SOIC, 24WAY; IC Case Styles:SOIC; No. of Contacts:24Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; IC Lead Pitch:1.27mm; Lead Spacing:2.54mm; Pin Format:SOIC; Row Pit RoHS Compliant: Yes

Supplier's Site Datasheet
923660-24 Rohs Compliant 3M - 14AK4397 - Newark, An Avnet Company
Chicago, IL, United States
923660-24 Rohs Compliant 3M
14AK4397
923660-24 Rohs Compliant 3M 14AK4397
923660-24 ROHS COMPLIANT: YES

923660-24 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 09WX0011
Product Name Test Clip, Soic, 24Way; Ic Case Styles 3M
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Black - 1327G6 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Power Entry Modules (PEM) - 486-3-103-873-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details