3M IC Clips 923660-20

Description
"SOIC, 0.30"" Body Test Clip 20 (2 x 10)"
Request a Quote Datasheet
Description
"SOIC, 0.30"" Body Test Clip 20 (2 x 10)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Clips - 923660-20-ND - DigiKey
Thief River Falls, MN, United States
"SOIC, 0.30"" Body Test Clip 20 (2 x 10)"

"SOIC, 0.30"" Body Test Clip 20 (2 x 10)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Clips
923660-20
Test Clips 923660-20
Test Clips 20P SOIC SMT WDE ALY

Test Clips 20P SOIC SMT WDE ALY

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 923660-20-ND 923660-20
Product Name IC Clips Test Clips
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
XJL Macro-Hook to 9309 Shrouded R/A Banana Socket, 18 AWG PVC Test Lead - 634XJL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details