3M Test Clip, 20Position; No. Of Contacts 3M 923660-20

Description
TEST CLIP, 20POSITION; No. of Contacts:20Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip; Socket Mounting:SMD RoHS Compliant: Yes
Datasheet
Description
TEST CLIP, 20POSITION; No. of Contacts:20Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip; Socket Mounting:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Clip, 20Position; No. Of Contacts 3M - 46F2114 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 20Position; No. Of Contacts 3M
46F2114
Test Clip, 20Position; No. Of Contacts 3M 46F2114
TEST CLIP, 20POSITION; No. of Contacts:20Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip; Socket Mounting:SMD RoHS Compliant: Yes

TEST CLIP, 20POSITION; No. of Contacts:20Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip; Socket Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46F2114
Product Name Test Clip, 20Position; No. Of Contacts 3M
Unlock Full Specs
to access all available technical data

Similar Products

Mini Receptacle - 888N-F4AEA1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCB-MCB-RG178-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
PCI Express - 10018783-13100TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers