3M Ic Socket Test Clip; No. Of Contacts 3M 923655-14

Description
IC SOCKET TEST CLIP; No. of Contacts:14Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip; Row Pitch:3.81mm RoHS Compliant: Yes
Description
IC SOCKET TEST CLIP; No. of Contacts:14Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip; Row Pitch:3.81mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic Socket Test Clip; No. Of Contacts 3M - 46F2111 - Newark, An Avnet Company
Chicago, IL, United States
Ic Socket Test Clip; No. Of Contacts 3M
46F2111
Ic Socket Test Clip; No. Of Contacts 3M 46F2111
IC SOCKET TEST CLIP; No. of Contacts:14Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip; Row Pitch:3.81mm RoHS Compliant: Yes

IC SOCKET TEST CLIP; No. of Contacts:14Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip; Row Pitch:3.81mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46F2111
Product Name Ic Socket Test Clip; No. Of Contacts 3M
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 9 POSITIONS - 80203-508D9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
“N” Male to Double Banana Plug, Adapter - 9415 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers