3M Ic Test Clip, Alloy, Nsoic-16; No. Of Contacts 3M 923650-16

Description
IC TEST CLIP, ALLOY, NSOIC-16; No. of Contacts:-; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series
Description
IC TEST CLIP, ALLOY, NSOIC-16; No. of Contacts:-; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series

Suppliers

Company
Product
Description
Supplier Links
Ic Test Clip, Alloy, Nsoic-16; No. Of Contacts 3M - 98B6334 - Newark, An Avnet Company
Chicago, IL, United States
Ic Test Clip, Alloy, Nsoic-16; No. Of Contacts 3M
98B6334
Ic Test Clip, Alloy, Nsoic-16; No. Of Contacts 3M 98B6334
IC TEST CLIP, ALLOY, NSOIC-16; No. of Contacts:-; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series

IC TEST CLIP, ALLOY, NSOIC-16; No. of Contacts:-; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98B6334
Product Name Ic Test Clip, Alloy, Nsoic-16; No. Of Contacts 3M
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS VERTICAL - 80203-508V6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190809 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details