3M Test Clip, 8Position; No. Of Contacts 3M 923650-08

Description
TEST CLIP, 8POSITION; No. of Contacts:8Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip; Socket Mounting:SMD RoHS Compliant: Yes
Description
TEST CLIP, 8POSITION; No. of Contacts:8Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip; Socket Mounting:SMD RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Clip, 8Position; No. Of Contacts 3M - 46F2106 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 8Position; No. Of Contacts 3M
46F2106
Test Clip, 8Position; No. Of Contacts 3M 46F2106
TEST CLIP, 8POSITION; No. of Contacts:8Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip; Socket Mounting:SMD RoHS Compliant: Yes

TEST CLIP, 8POSITION; No. of Contacts:8Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip; Socket Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46F2106
Product Name Test Clip, 8Position; No. Of Contacts 3M
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Modules (PEM) - 486-4965-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers