3M Jumper Wire 923345-20-C

Description
"Jumper Wire Pre-Formed for Breadboard 2.00"" (50.80mm) 22 AWG Bulk"
Request a Quote Datasheet
Description
"Jumper Wire Pre-Formed for Breadboard 2.00"" (50.80mm) 22 AWG Bulk"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wire - 923345-20-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wire
923345-20-ND
Jumper Wire 923345-20-ND
"Jumper Wire Pre-Formed for Breadboard 2.00"" (50.80mm) 22 AWG Bulk"

"Jumper Wire Pre-Formed for Breadboard 2.00"" (50.80mm) 22 AWG Bulk"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Hookup Wires
Product Number 923345-20-ND
Product Name Jumper Wire
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 765-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0131 inch (0.3327 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details
NEWind® Specialty Winding Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Temperature 155 to 180 C (311 to 356 F)
Wire Conductor Copper
View Details
Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield, 22AWG - 1632 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS
Rated Voltage 300 volts
Nominal Diameter 0.2550 to 0.6900 inch (6.48 to 17.53 mm)
View Details
Hook Up Wire - 1805964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details