3M Jumper Wire 923345-06-C

Description
"Jumper Wire Pre-Formed for Breadboard 0.600"" (15.24mm) 22 AWG Bulk"
Request a Quote Datasheet
Description
"Jumper Wire Pre-Formed for Breadboard 0.600"" (15.24mm) 22 AWG Bulk"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wire - 923345-06-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wire
923345-06-ND
Jumper Wire 923345-06-ND
"Jumper Wire Pre-Formed for Breadboard 0.600"" (15.24mm) 22 AWG Bulk"

"Jumper Wire Pre-Formed for Breadboard 0.600"" (15.24mm) 22 AWG Bulk"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Hookup Wires
Product Number 923345-06-ND
Product Name Jumper Wire
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - CZ 1174 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0130 inch (0.3302 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0260 to 0.0570 inch (0.6604 to 1.45 mm)
Rated Temperature 200 C (392 F)
View Details
Kynar Lead Wire, MIL-W-81822/3 - 1482 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-81822/3
Rated Voltage 300 volts
Nominal Diameter 0.0195 to 0.0340 inch (0.4953 to 0.8636 mm)
View Details
Hook Up Wire - 1805933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details