3M Jumper Wire 923345-05-C

Description
"Jumper Wire Pre-Formed for Breadboard 0.500"" (12.70mm) 22 AWG Bulk"
Request a Quote Datasheet
Description
"Jumper Wire Pre-Formed for Breadboard 0.500"" (12.70mm) 22 AWG Bulk"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wire - 923345-05-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wire
923345-05-ND
Jumper Wire 923345-05-ND
"Jumper Wire Pre-Formed for Breadboard 0.500"" (12.70mm) 22 AWG Bulk"

"Jumper Wire Pre-Formed for Breadboard 0.500"" (12.70mm) 22 AWG Bulk"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Hookup Wires
Product Number 923345-05-ND
Product Name Jumper Wire
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 826-24 - Cooner Wire Company
Specs
Nominal Diameter 0.0251 inch (0.6375 mm)
Wire Conductor Pure Silver
North American 24 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0800 to 0.7890 inch (2.03 to 20.04 mm)
View Details
TPE/TPR Insulated Kinkless Test Lead Wire - 1974 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 5000 volts
Nominal Diameter 0.1120 to 0.1800 inch (2.84 to 4.57 mm)
View Details
Hook Up Wire - 1805938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details