3M Dh-Ac 3M Br Surf Cond Dc Hldr 923 3" 3M 923

Description
DH-AC 3M BR SURF COND DC HLDR 923 3"
Description
DH-AC 3M BR SURF COND DC HLDR 923 3"

Suppliers

Company
Product
Description
Supplier Links
Dh-Ac 3M Br Surf Cond Dc Hldr 923 3
Chicago, IL, United States
Dh-Ac 3M Br Surf Cond Dc Hldr 923 3" 3M
82H1108
Dh-Ac 3M Br Surf Cond Dc Hldr 923 3" 3M 82H1108
DH-AC 3M BR SURF COND DC HLDR 923 3"

DH-AC 3M BR SURF COND DC HLDR 923 3"

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 82H1108
Product Name Dh-Ac 3M Br Surf Cond Dc Hldr 923 3" 3M
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052349-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 26.000 GHz
View Details
Cable Connectors - NCN-FG-Z600-1 - kTB Solutions
Specs
Connector Type Type N
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
MCX (M) St. Connector for RG58 Cable - ET-MMS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MCX
Gender Male / Plug
View Details