3M Wire-Board Conn, Socket, 26Pos, 2.54Mm; No. Of Contacts 3M 922576-26-I

Description
3M Intra-Connector, 26 Contact (922576
Request a Quote
Description
3M Intra-Connector, 26 Contact (922576
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 922576-26-I - Powell Electronics, Inc.
Swedesboro, NJ, United States
3M Intra-Connector, 26 Contact (922576

3M Intra-Connector, 26 Contact (922576

Buy Now
Wire-Board Conn, Socket, 26Pos, 2.54Mm; No. Of Contacts 3M - 65F199 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Conn, Socket, 26Pos, 2.54Mm; No. Of Contacts 3M
65F199
Wire-Board Conn, Socket, 26Pos, 2.54Mm; No. Of Contacts 3M 65F199
WIRE-BOARD CONN, SOCKET, 26POS, 2.54MM; No. of Contacts:26; Pitch Spacing:2.54mm; Connector Mounting:PCB; Connector Type:Test; Connector Type:Test; Contact Material:Alloy 770; Gender:Receptacle; Leaded Process Compatible:No RoHS Compliant: Yes

WIRE-BOARD CONN, SOCKET, 26POS, 2.54MM; No. of Contacts:26; Pitch Spacing:2.54mm; Connector Mounting:PCB; Connector Type:Test; Connector Type:Test; Contact Material:Alloy 770; Gender:Receptacle; Leaded Process Compatible:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 922576-26-I 65F199
Product Name Wire-Board Conn, Socket, 26Pos, 2.54Mm; No. Of Contacts 3M
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Automotive Connector
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.7mm, Low Detent - 1377G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
METRAL® - 10026155-005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
PCB Headers - 1224721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details