3M amber insulating tape comes in a 3/8 in width, 36 yd length, uses a thermoset silicone adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -40 F to +356 F. Provides a tensile strength of 30 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 3 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 510.
3M 92-AMBER-1/2""X36YD amber insulating tape comes in a 1/2 in width, 36 yd length, uses a thermoset silicone adhesive and is packaged 18 rolls per case. Can be used in the following temperature range: -40 F to +356 F. Provides a tensile strength of 30 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 3 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 510.
3M 92 amber insulating tape comes in a 1 in width, 36 yd length, uses a thermoset silicone adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -40 F to +356 F. Provides a tensile strength of 30 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 3 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 510.
3M amber insulating tape comes in a 1/2 in width, 36 yd length, uses a thermoset silicone adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -40 F to +356 F. Provides a tensile strength of 30 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 3 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 510.
| R. S. Hughes Company, Inc. | R. S. Hughes Company, Inc. | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Cable and Electrical Tapes | Cable and Electrical Tapes | Cable and Electrical Tapes |
| Product Number | 054007-27537 | 054007-27538 | 054007-27510 |
| Product Name | 3M Amber Insulating Tape - 3/8 in Width x 36 yd Length - 3 mil Thick - Electrically Insulating - 27537 | 3M 92-AMBER-1/2""X36YD Amber Insulating Tape - 1/2 in Width x 36 yd Length - 3 mil Thick - Electrically Insulating - 27538 | 3M 92 Amber Insulating Tape - 1 in Width x 36 yd Length - 3 mil Thick - Electrically Insulating - 27510 |
| Type | Electrical | Electrical | Electrical |