3M Tape, Pi Film, 108.3Ft X 0.748; Adhesive Type 3M 92 19MM

Description
TAPE, PI FILM, 108.3FT X 0.748"; Adhesive Type:Silicone Adhesive; Tape Backing Material:Polyimide Film; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m RoHS Compliant: NA
Datasheet
Description
TAPE, PI FILM, 108.3FT X 0.748"; Adhesive Type:Silicone Adhesive; Tape Backing Material:Polyimide Film; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Pi Film, 108.3Ft X 0.748; Adhesive Type 3M - 53K6394 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Pi Film, 108.3Ft X 0.748; Adhesive Type 3M
53K6394
Tape, Pi Film, 108.3Ft X 0.748; Adhesive Type 3M 53K6394
TAPE, PI FILM, 108.3FT X 0.748"; Adhesive Type:Silicone Adhesive; Tape Backing Material:Polyimide Film; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m RoHS Compliant: NA

TAPE, PI FILM, 108.3FT X 0.748"; Adhesive Type:Silicone Adhesive; Tape Backing Material:Polyimide Film; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 53K6394
Product Name Tape, Pi Film, 108.3Ft X 0.748; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Glue, Adhesives, Applicators - 1918652-1 - ODG (Origin Data Global)
Specs
Type Adhesive Tape; Epoxy, 2 Part
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Lead Foil Discs - LF00187 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details