3M Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 9150-4500PL

Description
Win Source Part Number: 1340268-9150-4500PL Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Series: 9100 Number of Positions: 50 Features: Polarizing Key Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Kinked Pin, Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Copper Alloy Voltage Rating: 1000V Material Flammability Rating: UL94 V-0 Standard Package: 100 Insulation Material: Polybutylene Terephthalate (PBT) , Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 12.0µin (0.30µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: Flash Insulation Color: Gray Mounting Type: Through Hole Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.110" (2.79mm) Insulation Height: 0.354" (9.00mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A HTSUS: 8536.69.4040 Mfr: 3M Base Product Number: 9150
Request a Quote Datasheet
Description
Win Source Part Number: 1340268-9150-4500PL Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Series: 9100 Number of Positions: 50 Features: Polarizing Key Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Kinked Pin, Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Copper Alloy Voltage Rating: 1000V Material Flammability Rating: UL94 V-0 Standard Package: 100 Insulation Material: Polybutylene Terephthalate (PBT) , Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 12.0µin (0.30µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: Flash Insulation Color: Gray Mounting Type: Through Hole Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.110" (2.79mm) Insulation Height: 0.354" (9.00mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A HTSUS: 8536.69.4040 Mfr: 3M Base Product Number: 9150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1340268-9150-4500PL - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1340268-9150-4500PL
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1340268-9150-4500PL
Win Source Part Number: 1340268-9150-4500PL Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Series: 9100 Number of Positions: 50 Features: Polarizing Key Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Kinked Pin, Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Copper Alloy Voltage Rating: 1000V Material Flammability Rating: UL94 V-0 Standard Package: 100 Insulation Material: Polybutylene Terephthalate (PBT) , Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 12.0µin (0.30µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: Flash Insulation Color: Gray Mounting Type: Through Hole Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.110" (2.79mm) Insulation Height: 0.354" (9.00mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A HTSUS: 8536.69.4040 Mfr: 3M Base Product Number: 9150

Win Source Part Number: 1340268-9150-4500PL
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: 9100
Number of Positions: 50
Features: Polarizing Key
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Kinked Pin, Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Copper Alloy
Voltage Rating: 1000V
Material Flammability Rating: UL94 V-0
Standard Package: 100
Insulation Material: Polybutylene Terephthalate (PBT) , Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 12.0µin (0.30µm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: Flash
Insulation Color: Gray
Mounting Type: Through Hole
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.110" (2.79mm)
Insulation Height: 0.354" (9.00mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
HTSUS: 8536.69.4040
Mfr: 3M
Base Product Number: 9150

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1340268-9150-4500PL
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Headers
Socket Type Receptacle
Mounting Through-Hole; Through Hole
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

DDR4 - 10145891-0320J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
Voltage Rating 29.9 volts
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Headers & Wire Housings - B5740-204-F-C-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Hollow Turret Terminal .135
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details