"50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
50 Pos 2.54mm Female Socket Header, Straight, Thru-Hole, 1A, 1kV Product overview: 9150-4500PL from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 1kV, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-9150-4500PL can be used for catalog matching and distributor lookup.
CONN RCPT 50POS 0.1 GOLD PCB
WTB CONN, RCPT, 50POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar
| DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M155855-ND | 9150-4500PL | 315-9150-4500PL | 9150-4500PL | 34P8872 |
| Product Name | Headers, Receptacles, Female Sockets | Pin & Socket Connectors | 1A 1kV Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Wtb Conn, Rcpt, 50Pos, 2Row, 2.54Mm; Connector Systems 3M |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Wire to Board Connector | ||
| Mounting | Through Hole | Through Hole | Through Hole Mount | ||
| Voltage Rating | 1000 volts | 1000 volts | 1000 volts | ||
| Current Rating | 1.0 amps | 1.0 amps | 1.0 amps |