"34 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
WTB CONN, RCPT, 34POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar
Polarized Boardmount Socket (34 pos) .100 centerline straight solder tails
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 8280358 | 3M155854-ND | 34P8871 | 70114385 |
| Product Name | PCB Sockets | Headers, Receptacles, Female Sockets | Wtb Conn, Rcpt, 34Pos, 2Row, 2.54Mm; Connector Systems 3M | Polarized Boardmount Socket (34 pos) .100 centerline straight solder tails |
| Category | Board to Board Connector | |||
| Termination | Solder | |||
| Mounting | Through hole | Through Hole | Through Hole Mount | |
| Contact Pitch | 2.54 mm (0.1000 inch) |