3M Headers, Receptacles, Female Sockets 9126-4500PL

Description
"26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet
Description
"26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 9126-4500PL-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
9126-4500PL-ND
Headers, Receptacles, Female Sockets 9126-4500PL-ND
"26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 9126-4500PL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
9126-4500PL
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 9126-4500PL
CONN RCPT 26POS 0.1 GOLD PCB

CONN RCPT 26POS 0.1 GOLD PCB

Supplier's Site
Board-To-Board Connector, 9100 Series, Through Hole, Receptacle, 26, 2.54 Mm, Gold Plated Contacts 3M - 34P8870 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, 9100 Series, Through Hole, Receptacle, 26, 2.54 Mm, Gold Plated Contacts 3M
34P8870
Board-To-Board Connector, 9100 Series, Through Hole, Receptacle, 26, 2.54 Mm, Gold Plated Contacts 3M 34P8870
Board-To-Board Connector, 9100 Series, Through Hole, Receptacle, 26, 2.54 mm, Gold Plated Contacts

Board-To-Board Connector, 9100 Series, Through Hole, Receptacle, 26, 2.54 mm, Gold Plated Contacts

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 9126-4500PL-ND 9126-4500PL 34P8870
Product Name Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-To-Board Connector, 9100 Series, Through Hole, Receptacle, 26, 2.54 Mm, Gold Plated Contacts 3M
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Mounting Through Hole Through Hole
Voltage Rating 1000 volts 1000 volts
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data