"20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Polarized Boardmount Socket (20 pos) .100 centerline straight solder tails
CONN RCPT 20POS 0.1 GOLD PCB
BTB CONNECTOR, RCPT, 20POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 8280355 | 3M155853-ND | 70114383 | 9120-4500PL | 55M6619 |
| Product Name | PCB Sockets | Headers, Receptacles, Female Sockets | Polarized Boardmount Socket (20 pos) .100 centerline straight solder tails | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Btb Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Connector Systems 3M |
| Category | Board to Board Connector | ||||
| Termination | Solder | Kinked Pin, Solder | |||
| Mounting | Through hole | Through Hole | Through Hole | Through Hole Mount | |
| Contact Pitch | 2.54 mm (0.1000 inch) | ||||
| Number of Contacts | 20 # | 20 # |