3M Double Sided Tape, Acrylic, 50M X 15Mm; Tape Type 3M 9086 15MM

Description
DOUBLE SIDED TAPE, ACRYLIC, 50M X 15MM; Tape Type:Double Sided; Tape Backing Material:PET (Polyester) Film; Tape Width - Metric:15mm; Tape Width - Imperial:0.59"; Tape Length - Metric:50m; Tape Length - Imperial:164.04ft; Tape RoHS Compliant: NA
Datasheet
Description
DOUBLE SIDED TAPE, ACRYLIC, 50M X 15MM; Tape Type:Double Sided; Tape Backing Material:PET (Polyester) Film; Tape Width - Metric:15mm; Tape Width - Imperial:0.59"; Tape Length - Metric:50m; Tape Length - Imperial:164.04ft; Tape RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Sided Tape, Acrylic, 50M X 15Mm; Tape Type 3M - 52R3500 - Newark, An Avnet Company
Chicago, IL, United States
Double Sided Tape, Acrylic, 50M X 15Mm; Tape Type 3M
52R3500
Double Sided Tape, Acrylic, 50M X 15Mm; Tape Type 3M 52R3500
DOUBLE SIDED TAPE, ACRYLIC, 50M X 15MM; Tape Type:Double Sided; Tape Backing Material:PET (Polyester) Film; Tape Width - Metric:15mm; Tape Width - Imperial:0.59"; Tape Length - Metric:50m; Tape Length - Imperial:164.04ft; Tape RoHS Compliant: NA

DOUBLE SIDED TAPE, ACRYLIC, 50M X 15MM; Tape Type:Double Sided; Tape Backing Material:PET (Polyester) Film; Tape Width - Metric:15mm; Tape Width - Imperial:0.59"; Tape Length - Metric:50m; Tape Length - Imperial:164.04ft; Tape RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 52R3500
Product Name Double Sided Tape, Acrylic, 50M X 15Mm; Tape Type 3M
Type Double- Sided
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - e-PTFE 20 0.7 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 7.87E-4 inches (0.0200 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
High Performance Printed Box Sealing Tape - 3732 - Budnick Converting, Inc.
Specs
Type Adhesive; High Performance Printed Box Sealing Tape
Thickness 0.0025 inches (0.0635 mm)
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details