3M Flat Cables 90204/40 100

Description
3M Pleated Foil Shielded Cable, 90204 S
Request a Quote Datasheet
Description
3M Pleated Foil Shielded Cable, 90204 S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 90204/40 100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
90204/40 100
Flat Cables 90204/40 100
3M Pleated Foil Shielded Cable, 90204 S

3M Pleated Foil Shielded Cable, 90204 S

Buy Now
Flat Ribbon Cables - 90204/40100-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
90204/40100-ND
Flat Ribbon Cables 90204/40100-ND
"Flat Ribbon Cable Gray 40 Conductors 0.050"" (1.27mm) Flat Cable, Flat Jacket 100.0' (30.48m)"

"Flat Ribbon Cable Gray 40 Conductors 0.050"" (1.27mm) Flat Cable, Flat Jacket 100.0' (30.48m)"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Cable Assemblies Flat Cables
Product Number 90204/40 100 90204/40100-ND
Product Name Flat Cables Flat Ribbon Cables
Product Category Cable
Cable Conductor Copper, Tinned
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To VGA Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
ZK2000-5354-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-160/515-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers