3M Shld/jkt Flat Cable, 64Cond, 100Ft, 28Awg; Cable Shielding 3M 90104/64

Description
SHLD/JKT FLAT CABLE, 64COND, 100FT, 28AWG; Cable Shielding:Shielded; No. of Conductors:64Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Length:100ft RoHS Compliant: Yes
Datasheet
Description
SHLD/JKT FLAT CABLE, 64COND, 100FT, 28AWG; Cable Shielding:Shielded; No. of Conductors:64Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Length:100ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld/jkt Flat Cable, 64Cond, 100Ft, 28Awg; Cable Shielding 3M - 68K1994 - Newark, An Avnet Company
Chicago, IL, United States
Shld/jkt Flat Cable, 64Cond, 100Ft, 28Awg; Cable Shielding 3M
68K1994
Shld/jkt Flat Cable, 64Cond, 100Ft, 28Awg; Cable Shielding 3M 68K1994
SHLD/JKT FLAT CABLE, 64COND, 100FT, 28AWG; Cable Shielding:Shielded; No. of Conductors:64Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Length:100ft RoHS Compliant: Yes

SHLD/JKT FLAT CABLE, 64COND, 100FT, 28AWG; Cable Shielding:Shielded; No. of Conductors:64Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Length:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68K1994
Product Name Shld/jkt Flat Cable, 64Cond, 100Ft, 28Awg; Cable Shielding 3M
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9pin female to DB9 female - QLC16012 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 350056 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -30 C (-22 F)
View Details