3M Shld/jkt Flat Cable, 50Cond, 100Ft, 28Awg; Cable Shielding 3M 90104/50 (100 FT)

Description
SHLD/JKT FLAT CABLE, 50COND, 100FT, 28AWG; Cable Shielding:Shielded; No. of Conductors:50Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Length:100ft RoHS Compliant: Yes
Datasheet
Description
SHLD/JKT FLAT CABLE, 50COND, 100FT, 28AWG; Cable Shielding:Shielded; No. of Conductors:50Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Length:100ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld/jkt Flat Cable, 50Cond, 100Ft, 28Awg; Cable Shielding 3M - 68K1993 - Newark, An Avnet Company
Chicago, IL, United States
Shld/jkt Flat Cable, 50Cond, 100Ft, 28Awg; Cable Shielding 3M
68K1993
Shld/jkt Flat Cable, 50Cond, 100Ft, 28Awg; Cable Shielding 3M 68K1993
SHLD/JKT FLAT CABLE, 50COND, 100FT, 28AWG; Cable Shielding:Shielded; No. of Conductors:50Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Length:100ft RoHS Compliant: Yes

SHLD/JKT FLAT CABLE, 50COND, 100FT, 28AWG; Cable Shielding:Shielded; No. of Conductors:50Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Length:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68K1993
Product Name Shld/jkt Flat Cable, 50Cond, 100Ft, 28Awg; Cable Shielding 3M
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Dvi To Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
ZK2002-2164-0xxx | Sensor cable, with LED, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-100/334-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers