3M Shielded/jacketed Flat Cable, 40 Conductor, 100Ft, 28Awg; Cable Shielding 3M 90104/40 (100 FT)

Description
SHIELDED/JACKETED FLAT CABLE, 40 CONDUCTOR, 100FT, 28AWG; Cable Shielding:Shielded; No. of Conductors:40Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet
Description
SHIELDED/JACKETED FLAT CABLE, 40 CONDUCTOR, 100FT, 28AWG; Cable Shielding:Shielded; No. of Conductors:40Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded/jacketed Flat Cable, 40 Conductor, 100Ft, 28Awg; Cable Shielding 3M - 68K1992 - Newark, An Avnet Company
Chicago, IL, United States
Shielded/jacketed Flat Cable, 40 Conductor, 100Ft, 28Awg; Cable Shielding 3M
68K1992
Shielded/jacketed Flat Cable, 40 Conductor, 100Ft, 28Awg; Cable Shielding 3M 68K1992
SHIELDED/JACKETED FLAT CABLE, 40 CONDUCTOR, 100FT, 28AWG; Cable Shielding:Shielded; No. of Conductors:40Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

SHIELDED/JACKETED FLAT CABLE, 40 CONDUCTOR, 100FT, 28AWG; Cable Shielding:Shielded; No. of Conductors:40Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68K1992
Product Name Shielded/jacketed Flat Cable, 40 Conductor, 100Ft, 28Awg; Cable Shielding 3M
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

For Truck CDP sets OBD cables - QLC16082 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ExaMAX - 10129954-A02502JLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Type Flat Cable
Cable Length 8.2 ft (25 dm)
Connector Type Cable Assemblies
View Details
Ribbon Cable - 1792498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.6562 ft (2 dm)
Standards / Certifications RoHS
View Details