3M Shielded/jacketed Flat Cable, 37 Conductor, 100Ft, 28Awg; Cable Shielding 3M 90104/37 (100 FT)

Description
SHIELDED/JACKETED FLAT CABLE, 37 CONDUCTOR, 100FT, 28AWG; Cable Shielding:Shielded; No. of Conductors:37Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet
Description
SHIELDED/JACKETED FLAT CABLE, 37 CONDUCTOR, 100FT, 28AWG; Cable Shielding:Shielded; No. of Conductors:37Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded/jacketed Flat Cable, 37 Conductor, 100Ft, 28Awg; Cable Shielding 3M - 68K1991 - Newark, An Avnet Company
Chicago, IL, United States
Shielded/jacketed Flat Cable, 37 Conductor, 100Ft, 28Awg; Cable Shielding 3M
68K1991
Shielded/jacketed Flat Cable, 37 Conductor, 100Ft, 28Awg; Cable Shielding 3M 68K1991
SHIELDED/JACKETED FLAT CABLE, 37 CONDUCTOR, 100FT, 28AWG; Cable Shielding:Shielded; No. of Conductors:37Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

SHIELDED/JACKETED FLAT CABLE, 37 CONDUCTOR, 100FT, 28AWG; Cable Shielding:Shielded; No. of Conductors:37Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68K1991
Product Name Shielded/jacketed Flat Cable, 37 Conductor, 100Ft, 28Awg; Cable Shielding 3M
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-3132-3xxx | Sensor cable, PVC, 4 x 0.25 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-020 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details