3M Flat Ribbon Cables 90104/15

Description
"Flat Ribbon Cable Natural 15 Conductors 0.050"" (1.27mm) Flat Cable, Flat Jacket 100.0' (30.48m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Natural 15 Conductors 0.050"" (1.27mm) Flat Cable, Flat Jacket 100.0' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - 90104/15-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
90104/15-ND
Flat Ribbon Cables 90104/15-ND
"Flat Ribbon Cable Natural 15 Conductors 0.050"" (1.27mm) Flat Cable, Flat Jacket 100.0' (30.48m)"

"Flat Ribbon Cable Natural 15 Conductors 0.050"" (1.27mm) Flat Cable, Flat Jacket 100.0' (30.48m)"

Buy Now Datasheet
Flat Cables - 90104/15 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
90104/15
Flat Cables 90104/15
3M Pleated Foil Shielded Cable, 90104 S

3M Pleated Foil Shielded Cable, 90104 S

Buy Now
Shielded/jacketed Flat Cable, 15 Conductor, 100Ft, 28Awg; Cable Shielding 3M - 68K1987 - Newark, An Avnet Company
Chicago, IL, United States
Shielded/jacketed Flat Cable, 15 Conductor, 100Ft, 28Awg; Cable Shielding 3M
68K1987
Shielded/jacketed Flat Cable, 15 Conductor, 100Ft, 28Awg; Cable Shielding 3M 68K1987
SHIELDED/JACKETED FLAT CABLE, 15 CONDUCTOR, 100FT, 28AWG; Cable Shielding:Shielded; No. of Conductors:15Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

SHIELDED/JACKETED FLAT CABLE, 15 CONDUCTOR, 100FT, 28AWG; Cable Shielding:Shielded; No. of Conductors:15Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies Cable Assemblies
Product Number 90104/15-ND 90104/15 68K1987
Product Name Flat Ribbon Cables Flat Cables Shielded/jacketed Flat Cable, 15 Conductor, 100Ft, 28Awg; Cable Shielding 3M
Product Category Cable
Cable Conductor Copper, Tinned
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
System cable - 706-3340/303-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers