3M Flat Cable, 68 Conductor, 100Ft, 30Awg, 150V; Cable Shielding 3M 90101/68 (100 FT)

Description
FLAT CABLE, 68 CONDUCTOR, 100FT, 30AWG, 150V; Cable Shielding:Shielded; No. of Conductors:68Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Length:100ftRoHS Compliant: Yes
Datasheet
Description
FLAT CABLE, 68 CONDUCTOR, 100FT, 30AWG, 150V; Cable Shielding:Shielded; No. of Conductors:68Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Length:100ftRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable, 68 Conductor, 100Ft, 30Awg, 150V; Cable Shielding 3M - 68K1985 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 68 Conductor, 100Ft, 30Awg, 150V; Cable Shielding 3M
68K1985
Flat Cable, 68 Conductor, 100Ft, 30Awg, 150V; Cable Shielding 3M 68K1985
FLAT CABLE, 68 CONDUCTOR, 100FT, 30AWG, 150V; Cable Shielding:Shielded; No. of Conductors:68Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Length:100ftRoHS Compliant: Yes

FLAT CABLE, 68 CONDUCTOR, 100FT, 30AWG, 150V; Cable Shielding:Shielded; No. of Conductors:68Conductor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Length:100ftRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68K1985
Product Name Flat Cable, 68 Conductor, 100Ft, 30Awg, 150V; Cable Shielding 3M
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Sensor Cord, M18 Plug-Free End, 30Ft Rohs Compliant Sensata/bei Sensors - 74AJ9833 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-3340/400-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers