3M Flat Cable, 40 Conductor, 100Ft, 30Awg, 150V; Cable Shielding 3M 90101/40 (100 FT)

Description
FLAT CABLE, 40 CONDUCTOR, 100FT, 30AWG, 150V; Cable Shielding:Shielded; No. of Conductors:40Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Length:100ftRoHS Compliant: Yes
Datasheet
Description
FLAT CABLE, 40 CONDUCTOR, 100FT, 30AWG, 150V; Cable Shielding:Shielded; No. of Conductors:40Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Length:100ftRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable, 40 Conductor, 100Ft, 30Awg, 150V; Cable Shielding 3M - 68K1983 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 40 Conductor, 100Ft, 30Awg, 150V; Cable Shielding 3M
68K1983
Flat Cable, 40 Conductor, 100Ft, 30Awg, 150V; Cable Shielding 3M 68K1983
FLAT CABLE, 40 CONDUCTOR, 100FT, 30AWG, 150V; Cable Shielding:Shielded; No. of Conductors:40Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Length:100ftRoHS Compliant: Yes

FLAT CABLE, 40 CONDUCTOR, 100FT, 30AWG, 150V; Cable Shielding:Shielded; No. of Conductors:40Conductor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Length:100ftRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68K1983
Product Name Flat Cable, 40 Conductor, 100Ft, 30Awg, 150V; Cable Shielding 3M
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Stability Cables - SF-SMAN-MM-36-LP - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details