3M Flat Cable, 36Cond, 100Ft, 30Awg, 150V; Cable Shielding 3M 90101/36 (100 FT)

Description
FLAT CABLE, 36COND, 100FT, 30AWG, 150V; Cable Shielding:Shielded; No. of Conductors:36Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Capacitance:14.5pFRo HS Compliant: Yes
Datasheet
Description
FLAT CABLE, 36COND, 100FT, 30AWG, 150V; Cable Shielding:Shielded; No. of Conductors:36Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Capacitance:14.5pFRo HS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable, 36Cond, 100Ft, 30Awg, 150V; Cable Shielding 3M - 68K1982 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 36Cond, 100Ft, 30Awg, 150V; Cable Shielding 3M
68K1982
Flat Cable, 36Cond, 100Ft, 30Awg, 150V; Cable Shielding 3M 68K1982
FLAT CABLE, 36COND, 100FT, 30AWG, 150V; Cable Shielding:Shielded; No. of Conductors:36Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Capacitance:14.5pFRo HS Compliant: Yes

FLAT CABLE, 36COND, 100FT, 30AWG, 150V; Cable Shielding:Shielded; No. of Conductors:36Conductor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Capacitance:14.5pFRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68K1982
Product Name Flat Cable, 36Cond, 100Ft, 30Awg, 150V; Cable Shielding 3M
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details