3M Flat Cable, 26 Conductor, 100Ft, 30Awg, 150V; Cable Shielding 3M 90101/26 (100 FT)

Description
FLAT CABLE, 26 CONDUCTOR, 100FT, 30AWG, 150V; Cable Shielding:Shielded; No. of Conductors:26Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Length:100ftRoHS Compliant: Yes
Datasheet
Description
FLAT CABLE, 26 CONDUCTOR, 100FT, 30AWG, 150V; Cable Shielding:Shielded; No. of Conductors:26Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Length:100ftRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable, 26 Conductor, 100Ft, 30Awg, 150V; Cable Shielding 3M - 68K1981 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 26 Conductor, 100Ft, 30Awg, 150V; Cable Shielding 3M
68K1981
Flat Cable, 26 Conductor, 100Ft, 30Awg, 150V; Cable Shielding 3M 68K1981
FLAT CABLE, 26 CONDUCTOR, 100FT, 30AWG, 150V; Cable Shielding:Shielded; No. of Conductors:26Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Length:100ftRoHS Compliant: Yes

FLAT CABLE, 26 CONDUCTOR, 100FT, 30AWG, 150V; Cable Shielding:Shielded; No. of Conductors:26Conductor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Length:100ftRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68K1981
Product Name Flat Cable, 26 Conductor, 100Ft, 30Awg, 150V; Cable Shielding 3M
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Accessories, Gate leads - GATELEAD PB20 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
I/O Cable Assemblies - RG2000 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
Connector Type DB25; D-SUB 25
View Details