3M Flat Cable, 20 Conductor, 100Ft, 30Awg, 150V; Cable Shielding 3M 90101/20 (100 FT)

Description
FLAT CABLE, 20 CONDUCTOR, 100FT, 30AWG, 150V; Cable Shielding:Shielded; No. of Conductors:20Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Length:100ftRoHS Compliant: Yes
Datasheet
Description
FLAT CABLE, 20 CONDUCTOR, 100FT, 30AWG, 150V; Cable Shielding:Shielded; No. of Conductors:20Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Length:100ftRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable, 20 Conductor, 100Ft, 30Awg, 150V; Cable Shielding 3M - 68K1980 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 20 Conductor, 100Ft, 30Awg, 150V; Cable Shielding 3M
68K1980
Flat Cable, 20 Conductor, 100Ft, 30Awg, 150V; Cable Shielding 3M 68K1980
FLAT CABLE, 20 CONDUCTOR, 100FT, 30AWG, 150V; Cable Shielding:Shielded; No. of Conductors:20Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Length:100ftRoHS Compliant: Yes

FLAT CABLE, 20 CONDUCTOR, 100FT, 30AWG, 150V; Cable Shielding:Shielded; No. of Conductors:20Conductor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey; Length:100ftRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68K1980
Product Name Flat Cable, 20 Conductor, 100Ft, 30Awg, 150V; Cable Shielding 3M
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

OBD 2 J1962 male to female OBD wires with braided hose - QLC16098 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 350048 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -5 to 80 C (23 to 176 F)
View Details