3M Flat Cable, 100Cond, 100Ft, 30Awg 150V; Cable Shielding 3M 90101/100 (100 FT)

Description
FLAT CABLE, 100COND, 100FT, 30AWG 150V; Cable Shielding:Shielded; Jacket Color:Grey; No. of Max Strands x Strand Size:Solid; Conductor Material:Tinned Copper; Jacket Material:PVC; Ribbon Cable Type:Jacketed Flat Ribbon Cable RoHS Compliant: Yes
Datasheet
Description
FLAT CABLE, 100COND, 100FT, 30AWG 150V; Cable Shielding:Shielded; Jacket Color:Grey; No. of Max Strands x Strand Size:Solid; Conductor Material:Tinned Copper; Jacket Material:PVC; Ribbon Cable Type:Jacketed Flat Ribbon Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable, 100Cond, 100Ft, 30Awg 150V; Cable Shielding 3M - 68K1979 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 100Cond, 100Ft, 30Awg 150V; Cable Shielding 3M
68K1979
Flat Cable, 100Cond, 100Ft, 30Awg 150V; Cable Shielding 3M 68K1979
FLAT CABLE, 100COND, 100FT, 30AWG 150V; Cable Shielding:Shielded; Jacket Color:Grey; No. of Max Strands x Strand Size:Solid; Conductor Material:Tinned Copper; Jacket Material:PVC; Ribbon Cable Type:Jacketed Flat Ribbon Cable RoHS Compliant: Yes

FLAT CABLE, 100COND, 100FT, 30AWG 150V; Cable Shielding:Shielded; Jacket Color:Grey; No. of Max Strands x Strand Size:Solid; Conductor Material:Tinned Copper; Jacket Material:PVC; Ribbon Cable Type:Jacketed Flat Ribbon Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68K1979
Product Name Flat Cable, 100Cond, 100Ft, 30Awg 150V; Cable Shielding 3M
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ribbon Cable - 1792532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.4987 ft (1.52 dm)
Standards / Certifications RoHS
View Details