3M 3M 90 Clear Cloth Tape - 3/4 in Width x 60 yd Length - 7.5 mil Thick - 48210 90

Description
3M 90 clear cloth tape comes in a 3/4 in width, 60 yd length, uses a rubber adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +311 F. Provides a tensile strength of 175 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7.5 mil thickness.
Description
3M 90 clear cloth tape comes in a 3/4 in width, 60 yd length, uses a rubber adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +311 F. Provides a tensile strength of 175 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7.5 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 90 Clear Cloth Tape - 3/4 in Width x 60 yd Length - 7.5 mil Thick - 48210 - 051138-48210 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 90 Clear Cloth Tape - 3/4 in Width x 60 yd Length - 7.5 mil Thick - 48210
051138-48210
3M 90 Clear Cloth Tape - 3/4 in Width x 60 yd Length - 7.5 mil Thick - 48210 051138-48210
3M 90 clear cloth tape comes in a 3/4 in width, 60 yd length, uses a rubber adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +311 F. Provides a tensile strength of 175 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7.5 mil thickness.

3M 90 clear cloth tape comes in a 3/4 in width, 60 yd length, uses a rubber adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +311 F. Provides a tensile strength of 175 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7.5 mil thickness.

Buy Now
3M 90 Clear Cloth Tape - 1/2 in Width x 60 yd Length - 7.5 mil Thick - 48161 - 051138-48161 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 90 Clear Cloth Tape - 1/2 in Width x 60 yd Length - 7.5 mil Thick - 48161
051138-48161
3M 90 Clear Cloth Tape - 1/2 in Width x 60 yd Length - 7.5 mil Thick - 48161 051138-48161
3M 90 clear cloth tape comes in a 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +311 F. Provides a tensile strength of 175 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7.5 mil thickness.

3M 90 clear cloth tape comes in a 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +311 F. Provides a tensile strength of 175 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7.5 mil thickness.

Buy Now
3M 905 Clear Cloth Tape - 1 in Width x 60 yd Length - 7.5 mil Thick - 98473 - 051138-98473 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 905 Clear Cloth Tape - 1 in Width x 60 yd Length - 7.5 mil Thick - 98473
051138-98473
3M 905 Clear Cloth Tape - 1 in Width x 60 yd Length - 7.5 mil Thick - 98473 051138-98473
3M 905 clear cloth tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +311 F. Provides a tensile strength of 175 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7.5 mil thickness.

3M 905 clear cloth tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +311 F. Provides a tensile strength of 175 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7.5 mil thickness.

Buy Now
3M 90 Clear Cloth Tape - 1/4 in Width x 60 yd Length - 7.5 mil Thick - 48327 - 051138-48327 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 90 Clear Cloth Tape - 1/4 in Width x 60 yd Length - 7.5 mil Thick - 48327
051138-48327
3M 90 Clear Cloth Tape - 1/4 in Width x 60 yd Length - 7.5 mil Thick - 48327 051138-48327
3M 90 clear cloth tape comes in a 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 144 rolls per case. Can be used to a maximum temperature of +311 F. Provides a tensile strength of 175 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7.5 mil thickness.

3M 90 clear cloth tape comes in a 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 144 rolls per case. Can be used to a maximum temperature of +311 F. Provides a tensile strength of 175 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7.5 mil thickness.

Buy Now
3M 90 Clear Cloth Tape - 3/8 in Width x 60 yd Length - 7.5 mil Thick - 90502 - 054007-90502 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 90 Clear Cloth Tape - 3/8 in Width x 60 yd Length - 7.5 mil Thick - 90502
054007-90502
3M 90 Clear Cloth Tape - 3/8 in Width x 60 yd Length - 7.5 mil Thick - 90502 054007-90502
3M 90 clear cloth tape comes in a 3/8 in width, 60 yd length, uses a rubber adhesive and is packaged 96 rolls per case. Can be used to a maximum temperature of +311 F. Provides a tensile strength of 175 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7.5 mil thickness.

3M 90 clear cloth tape comes in a 3/8 in width, 60 yd length, uses a rubber adhesive and is packaged 96 rolls per case. Can be used to a maximum temperature of +311 F. Provides a tensile strength of 175 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7.5 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Tapes Industrial Tapes Industrial Tapes Industrial Tapes Industrial Tapes
Product Number 051138-48210 051138-48161 051138-98473 051138-48327 054007-90502
Product Name 3M 90 Clear Cloth Tape - 3/4 in Width x 60 yd Length - 7.5 mil Thick - 48210 3M 90 Clear Cloth Tape - 1/2 in Width x 60 yd Length - 7.5 mil Thick - 48161 3M 905 Clear Cloth Tape - 1 in Width x 60 yd Length - 7.5 mil Thick - 98473 3M 90 Clear Cloth Tape - 1/4 in Width x 60 yd Length - 7.5 mil Thick - 48327 3M 90 Clear Cloth Tape - 3/8 in Width x 60 yd Length - 7.5 mil Thick - 90502
Color Clear Clear Clear Clear Clear
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Tapes - 494679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Black
Width 0.7480 inches (19 mm)
Thickness 0.0138 inches (0.3500 mm)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details