3M Pluggable Cables 8KC3-0726-0250

Description
"164 Position PCIe x16 Receptacle to Card Edge 0.820' (250.00mm, 9.843"") Silver Shielded"
Request a Quote Datasheet
Description
"164 Position PCIe x16 Receptacle to Card Edge 0.820' (250.00mm, 9.843"") Silver Shielded"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Cables - 3M12028-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
3M12028-ND
Pluggable Cables 3M12028-ND
"164 Position PCIe x16 Receptacle to Card Edge 0.820' (250.00mm, 9.843"") Silver Shielded"

"164 Position PCIe x16 Receptacle to Card Edge 0.820' (250.00mm, 9.843"") Silver Shielded"

Buy Now Datasheet
Cable Assy, Pci Plug-Rcpt, 164Pos, 250Mm; Connector To Connector 3M - 57AJ4501 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Pci Plug-Rcpt, 164Pos, 250Mm; Connector To Connector 3M
57AJ4501
Cable Assy, Pci Plug-Rcpt, 164Pos, 250Mm; Connector To Connector 3M 57AJ4501
CABLE ASSY, PCI PLUG-RCPT, 164POS, 250MM; Connector to Connector:PCI Express x16 Plug to PCI Express x16 Receptacle; No. of Positions:164Positio ns; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm; Connector Pitch:- RoHS Compliant: Yes

CABLE ASSY, PCI PLUG-RCPT, 164POS, 250MM; Connector to Connector:PCI Express x16 Plug to PCI Express x16 Receptacle; No. of Positions:164Positions; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm; Connector Pitch:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 3M12028-ND 57AJ4501
Product Name Pluggable Cables Cable Assy, Pci Plug-Rcpt, 164Pos, 250Mm; Connector To Connector 3M
Product Type PCIe Cable
Cable Type Flat Cable
Connector Type PCIe x16 PCI Express x16 Plug to PCI Express x16 Receptacle
Gender Male-Female
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-2500/503-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD HIGH POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details