3M Pluggable Cables 8G26-0A-CB1-00-1.00

Description
26 Position miniSAS 4x Plug to Plug 3.28' (1.00m) Black Shielded
Request a Quote Datasheet
Description
26 Position miniSAS 4x Plug to Plug 3.28' (1.00m) Black Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Cables - 3M10732-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
3M10732-ND
Pluggable Cables 3M10732-ND
26 Position miniSAS 4x Plug to Plug 3.28' (1.00m) Black Shielded

26 Position miniSAS 4x Plug to Plug 3.28' (1.00m) Black Shielded

Buy Now Datasheet
Laguna Hills, CA, United States
Cable Assemblies - Pluggable Cables
1164319-8G26-0A-CB1-00-1.00
Cable Assemblies - Pluggable Cables 1164319-8G26-0A-CB1-00-1.00
Win Source Part Number: 1164319-8G26-0A-CB1- 00-1.00 Category: Cable Assemblies>Pluggable Cables Series: 8G26 Number of Positions: 26 Color: Black Features: Key Slot 2-4 to Key Slot 4-6, Pull Tab Connector Type: Plug to Plug Fastening Type: Latch Lock, Push-Pull Package: Bulk Wire Gauge: 30 AWG Gender: Male to Male Length: 3.28' (1.00m) Cable Type: Flat, Twin Axial Shielding: Shielded Usage: External Cable Connectors: miniSAS 4x Frequency - Max: 6Gbps Standard Package: 1 Temperature Range - Operating: -20°C ~ 80°C Alternative Parts (Cross-Reference): XP200020178; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8544.42.9090 Mfr: 3M Other Names: 3M10732,8G260ACB1001 00,50076308099843,70 10506957,76308099843 ,XP200020178 Base Product Number: 8G26

Win Source Part Number: 1164319-8G26-0A-CB1-00-1.00
Category: Cable Assemblies>Pluggable Cables
Series: 8G26
Number of Positions: 26
Color: Black
Features: Key Slot 2-4 to Key Slot 4-6, Pull Tab
Connector Type: Plug to Plug
Fastening Type: Latch Lock, Push-Pull
Package: Bulk
Wire Gauge: 30 AWG
Gender: Male to Male
Length: 3.28' (1.00m)
Cable Type: Flat, Twin Axial
Shielding: Shielded
Usage: External
Cable Connectors: miniSAS 4x
Frequency - Max: 6Gbps
Standard Package: 1
Temperature Range - Operating: -20°C ~ 80°C
Alternative Parts (Cross-Reference): XP200020178;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8544.42.9090
Mfr: 3M
Other Names: 3M10732,8G260ACB100100,50076308099843,7010506957,76308099843,XP200020178
Base Product Number: 8G26

Buy Now Datasheet
Cable Assemblies - Pluggable Cables - 8G26-0A-CB1-00-1.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
8G26-0A-CB1-00-1.00
Cable Assemblies - Pluggable Cables 8G26-0A-CB1-00-1.00
CABLE MINISAS 4X M-M 1M

CABLE MINISAS 4X M-M 1M

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3M10732-ND 1164319-8G26-0A-CB1-00-1.00 8G26-0A-CB1-00-1.00
Product Name Pluggable Cables Cable Assemblies - Pluggable Cables Cable Assemblies - Pluggable Cables
Product Type SAS Cable
Cable Type Flat Cable
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Connector Type miniSAS 4x
Unlock Full Specs
to access all available technical data