3M Computer Cable, Mini Sas, 0.5M, Black; Connector Type A 3M 8F36-AAA305-0.50

Description
COMPUTER CABLE, MINI SAS, 0.5M, BLACK; Connector Type A:Mini SAS 36 Position Plug; Connector Type B:Mini SAS 36 Position Plug; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Jacket Color:-; Product Range:8F36 Series RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, MINI SAS, 0.5M, BLACK; Connector Type A:Mini SAS 36 Position Plug; Connector Type B:Mini SAS 36 Position Plug; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Jacket Color:-; Product Range:8F36 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Mini Sas, 0.5M, Black; Connector Type A 3M - 25T0230 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Mini Sas, 0.5M, Black; Connector Type A 3M
25T0230
Computer Cable, Mini Sas, 0.5M, Black; Connector Type A 3M 25T0230
COMPUTER CABLE, MINI SAS, 0.5M, BLACK; Connector Type A:Mini SAS 36 Position Plug; Connector Type B:Mini SAS 36 Position Plug; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Jacket Color:-; Product Range:8F36 Series RoHS Compliant: Yes

COMPUTER CABLE, MINI SAS, 0.5M, BLACK; Connector Type A:Mini SAS 36 Position Plug; Connector Type B:Mini SAS 36 Position Plug; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Jacket Color:-; Product Range:8F36 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25T0230
Product Name Computer Cable, Mini Sas, 0.5M, Black; Connector Type A 3M
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
USB Cables - 1862852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 29.53 ft (90 dm)
View Details