3M Pluggable Cables 8ES8-1DF21-0.75

Description
74 Position Slimline SAS Plug to Plug 2.46' (750.00mm) Silver Shielded
Request a Quote Datasheet
Description
74 Position Slimline SAS Plug to Plug 2.46' (750.00mm) Silver Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Cables - 3M156418-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
3M156418-ND
Pluggable Cables 3M156418-ND
74 Position Slimline SAS Plug to Plug 2.46' (750.00mm) Silver Shielded

74 Position Slimline SAS Plug to Plug 2.46' (750.00mm) Silver Shielded

Buy Now Datasheet
Cable Asy, Sas Plug, 74P, 0.75M; Connector To Connector 3M - 37AC9933 - Newark, An Avnet Company
Chicago, IL, United States
Cable Asy, Sas Plug, 74P, 0.75M; Connector To Connector 3M
37AC9933
Cable Asy, Sas Plug, 74P, 0.75M; Connector To Connector 3M 37AC9933
CABLE ASY, SAS PLUG, 74P, 0.75M; Connector to Connector:SAS Straight Plug to SAS Straight Plug; No. of Positions:74Position s; Cable Length - Imperial:29.6"; Cable Length - Metric:750mm; Connector Pitch:-; Product Range:8ES8 Series RoHS Compliant: Yes

CABLE ASY, SAS PLUG, 74P, 0.75M; Connector to Connector:SAS Straight Plug to SAS Straight Plug; No. of Positions:74Positions; Cable Length - Imperial:29.6"; Cable Length - Metric:750mm; Connector Pitch:-; Product Range:8ES8 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 3M156418-ND 37AC9933
Product Name Pluggable Cables Cable Asy, Sas Plug, 74P, 0.75M; Connector To Connector 3M
Product Type SAS Cable
Cable Type Flat Cable
Cable Length 2.46 ft (7.5 dm) 2.46 ft (7.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details