74 Position Slimline SAS Plug to Plug 3.28' (1.00m) Silver Shielded
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 8ES8-1AA21-1.00-ND | 10AK3159 |
| Product Name | Pluggable Cables | Cable Assembly 3M |
| Product Type | SAS Cable | |
| Cable Type | Flat Cable | |
| Cable Length | 3.28 ft (10 dm) |