3M Pluggable Cables 8ES8-1AA21-0.75

Description
74 Position Slimline SAS Plug to Plug 2.46' (750.00mm) Silver Shielded
Request a Quote Datasheet
Description
74 Position Slimline SAS Plug to Plug 2.46' (750.00mm) Silver Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Cables - 3M156417-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
3M156417-ND
Pluggable Cables 3M156417-ND
74 Position Slimline SAS Plug to Plug 2.46' (750.00mm) Silver Shielded

74 Position Slimline SAS Plug to Plug 2.46' (750.00mm) Silver Shielded

Buy Now Datasheet
Cable Asy, Sas Plug, 74P, 0.75M; Connector To Connector 3M - 37AC9927 - Newark, An Avnet Company
Chicago, IL, United States
Cable Asy, Sas Plug, 74P, 0.75M; Connector To Connector 3M
37AC9927
Cable Asy, Sas Plug, 74P, 0.75M; Connector To Connector 3M 37AC9927
CABLE ASY, SAS PLUG, 74P, 0.75M; Connector to Connector:SAS Straight Plug to SAS Straight Plug; No. of Positions:74Position s; Cable Length - Imperial:29.6"; Cable Length - Metric:750mm; Connector Pitch:-; Product Range:8ES8 Series RoHS Compliant: Yes

CABLE ASY, SAS PLUG, 74P, 0.75M; Connector to Connector:SAS Straight Plug to SAS Straight Plug; No. of Positions:74Positions; Cable Length - Imperial:29.6"; Cable Length - Metric:750mm; Connector Pitch:-; Product Range:8ES8 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 3M156417-ND 37AC9927
Product Name Pluggable Cables Cable Asy, Sas Plug, 74P, 0.75M; Connector To Connector 3M
Product Type SAS Cable
Cable Type Flat Cable
Cable Length 2.46 ft (7.5 dm) 2.46 ft (7.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-185-FM-38 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details