3M Pluggable Cables 8ES4-1DF21-0.75

Description
38 Position Slimline SAS Plug to Plug 2.46' (750.00mm) Silver Shielded
Request a Quote Datasheet
Description
38 Position Slimline SAS Plug to Plug 2.46' (750.00mm) Silver Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Cables - 3M156416-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
3M156416-ND
Pluggable Cables 3M156416-ND
38 Position Slimline SAS Plug to Plug 2.46' (750.00mm) Silver Shielded

38 Position Slimline SAS Plug to Plug 2.46' (750.00mm) Silver Shielded

Buy Now Datasheet
Cable Asy, Sas Plug, 38P, 0.75M; Connector To Connector 3M - 37AC9936 - Newark, An Avnet Company
Chicago, IL, United States
Cable Asy, Sas Plug, 38P, 0.75M; Connector To Connector 3M
37AC9936
Cable Asy, Sas Plug, 38P, 0.75M; Connector To Connector 3M 37AC9936
CABLE ASY, SAS PLUG, 38P, 0.75M; Connector to Connector:SAS Straight Plug to SAS Straight Plug; No. of Positions:38Position s; Cable Length - Imperial:29.6"; Cable Length - Metric:750mm; Connector Pitch:-; Product Range:8ES4 Series RoHS Compliant: Yes

CABLE ASY, SAS PLUG, 38P, 0.75M; Connector to Connector:SAS Straight Plug to SAS Straight Plug; No. of Positions:38Positions; Cable Length - Imperial:29.6"; Cable Length - Metric:750mm; Connector Pitch:-; Product Range:8ES4 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 3M156416-ND 37AC9936
Product Name Pluggable Cables Cable Asy, Sas Plug, 38P, 0.75M; Connector To Connector 3M
Product Type SAS Cable
Cable Type Flat Cable
Cable Length 2.46 ft (7.5 dm) 2.46 ft (7.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, M18 Plug-Free End, 10Ft Rohs Compliant Sensata/bei Sensors - 74AJ9831 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3033/501-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers