3M Pluggable Connectors 8AB36-1420-LJ

Description
CONN MINI SAS RCPT 36POS SLD PCB
Datasheet
Description
CONN MINI SAS RCPT 36POS SLD PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Connectors - 8AB36-1420-LJ - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
8AB36-1420-LJ
Pluggable Connectors 8AB36-1420-LJ
CONN MINI SAS RCPT 36POS SLD PCB

CONN MINI SAS RCPT 36POS SLD PCB

Supplier's Site Datasheet
Mini Sas Connector, Receptacle, 36 Position, Solder; No. Of Contacts 3M - 50M7946 - Newark, An Avnet Company
Chicago, IL, United States
Mini Sas Connector, Receptacle, 36 Position, Solder; No. Of Contacts 3M
50M7946
Mini Sas Connector, Receptacle, 36 Position, Solder; No. Of Contacts 3M 50M7946
MINI SAS CONNECTOR, RECEPTACLE, 36 POSITION, SOLDER; No. of Contacts:36Contacts; Gender:Receptacle; Connector Type:Mini SAS; Contact Termination Type:Through Hole; Product Range:8AB36 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

MINI SAS CONNECTOR, RECEPTACLE, 36 POSITION, SOLDER; No. of Contacts:36Contacts; Gender:Receptacle; Connector Type:Mini SAS; Contact Termination Type:Through Hole; Product Range:8AB36 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 8AB36-1420-LJ 50M7946
Product Name Pluggable Connectors Mini Sas Connector, Receptacle, 36 Position, Solder; No. Of Contacts 3M
Geometry Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCN-FHCB-R1000-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details