36 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle
CONN MINI SAS RCP 36P SLD RA SMD
MINI SAS CONNECTOR, RECEPTACLE 36 POSITION SMD; No. of Contacts:36Contacts;
CONN MINI SAS RCP 36P SLD RA SMD
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M5638-ND | 8A36-2030-LJ | 33M8136 | 2-8A36-2030-LJ |
| Product Name | Pluggable Connector Assemblies | Pluggable Connectors | Mini Sas Connector, Receptacle 36 Position Smd; No. Of Contacts 3M | CONN MINI SAS RCP 36P SLD RA SMD |
| Connector Type | SAS, Mini | |||
| Mounting | Surface Mount, Right Angle | PCB Mount | Surface Mount | |
| Number of Contacts | 36 # |