3M Pluggable Connector Assemblies 8A26-2030-LJ

Description
26 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle
Request a Quote Datasheet
Description
26 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Connector Assemblies - 3M5636-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
3M5636-ND
Pluggable Connector Assemblies 3M5636-ND
26 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle

26 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connectors - 8A26-2030-LJ - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
8A26-2030-LJ
Pluggable Connectors 8A26-2030-LJ
CONN MINI SAS RCP 26P SLD RA SMD

CONN MINI SAS RCP 26P SLD RA SMD

Supplier's Site Datasheet
Mini Sas Connector, Receptacle 26 Position Smd; No. Of Contacts 3M - 33M8134 - Newark, An Avnet Company
Chicago, IL, United States
Mini Sas Connector, Receptacle 26 Position Smd; No. Of Contacts 3M
33M8134
Mini Sas Connector, Receptacle 26 Position Smd; No. Of Contacts 3M 33M8134
MINI SAS CONNECTOR, RECEPTACLE 26 POSITION SMD; No. of Contacts:26Contacts; Gender:Receptacle; Connector Type:Mini SAS; Contact Termination Type:Surface Mount; Product Range:8A26 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

MINI SAS CONNECTOR, RECEPTACLE 26 POSITION SMD; No. of Contacts:26Contacts; Gender:Receptacle; Connector Type:Mini SAS; Contact Termination Type:Surface Mount; Product Range:8A26 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3M5636-ND 8A26-2030-LJ 33M8134
Product Name Pluggable Connector Assemblies Pluggable Connectors Mini Sas Connector, Receptacle 26 Position Smd; No. Of Contacts 3M
Connector Type SAS, Mini
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1447-4-ND - DigiKey
Specs
Mounting Through Hole
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Ribbon Cable Connectors - 103311-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers