3M Tape, 54.86M X 24Mm, Clear, Pp; Adhesive Type 3M 898-24MMX55M

Description
TAPE, 54.86M X 24MM, CLEAR, PP; Adhesive Type:Rubber Adhesive; Tape Colour:Transparent; Total Tape Thickness:6.6 mil (0.17 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m; Tape Width - Imperial:0.945" RoHS Compliant: Yes
Datasheet
Description
TAPE, 54.86M X 24MM, CLEAR, PP; Adhesive Type:Rubber Adhesive; Tape Colour:Transparent; Total Tape Thickness:6.6 mil (0.17 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m; Tape Width - Imperial:0.945" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 54.86M X 24Mm, Clear, Pp; Adhesive Type 3M - 20J3246 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 54.86M X 24Mm, Clear, Pp; Adhesive Type 3M
20J3246
Tape, 54.86M X 24Mm, Clear, Pp; Adhesive Type 3M 20J3246
TAPE, 54.86M X 24MM, CLEAR, PP; Adhesive Type:Rubber Adhesive; Tape Colour:Transparent; Total Tape Thickness:6.6 mil (0.17 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m; Tape Width - Imperial:0.945" RoHS Compliant: Yes

TAPE, 54.86M X 24MM, CLEAR, PP; Adhesive Type:Rubber Adhesive; Tape Colour:Transparent; Total Tape Thickness:6.6 mil (0.17 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m; Tape Width - Imperial:0.945" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 20J3246
Product Name Tape, 54.86M X 24Mm, Clear, Pp; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Anodizing Discs - AD012MM - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details
Heat seal Tape series - PET16 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details